Status: | Unknown |
---|---|
Series: | MINI 153 Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$1.60 |
432
|
Buy Now | |
Farnell | US$2.66 |
8,940
|
Buy Now | |
Newark Electronics | US$2.10 |
8,128
|
Buy Now | |
element14 | US$4.00 |
8,098
|
Buy Now | |
RS | US$2.45 |
5,250
|
Buy Now | |
Transfer Multisort Elektronik | US$1.07 |
3,995
|
Buy Now | |
Chip One Stop | US$1.85 |
3,057
|
Buy Now | |
Distrelec | US$2.26 |
1,519
|
Buy Now | |
RS Americas | US$2.35 |
393
|
Buy Now | |
CoreStaff | US$1.83 |
234
|
Buy Now | |
Rutronik | US$1.95 |
-
|
Buy Now | |
TTI Europe | US$0.97 |
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | Mini Blade APM ATM |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | MINI 153 Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
FUSEHOLDER, MINI, PIN | Farnell |
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant: Yes |Littelfuse 01530008Z | Newark Electronics |
Mini fuseholder,15A 32V | RS |
Fuse holder | Transfer Multisort Elektronik |
Littelfuse Fuse Holder Mini Blade Fuses | Distrelec |
Mini Stackable Vertical 15 A 32 V PCB Mount Fuseholder | Future Electronics |
FUSE HOLDER BLADE 32V 15A PCB | Littelfuse 01530008Z | RS Americas |
AUTOMOTIVE-SI-HOLDER VERTICAL | Rutronik |
FUSEHOLDER 15AMP 32V | TTI Europe |
Where can I find additional details, specifications and documents for a 01530008Z?
Additional datasheets, footprints and schematics for 01530008Z are listed on our Part Details page. You can also find images and similar parts to 01530008Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01530008Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01530008Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01530008Z fall under?
The 01530008Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01530008Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01530008Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01530008Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01530008Z have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for 01530008Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01530008Z often in real-time on the comparison pages.
What if I can't find stock of 01530008Z?
You can fill out our help required form which you can use to request a quote for 01530008Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.