Status: | Unknown |
---|---|
Series: | MINI 153 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
2,678
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
14,116
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$3.15
|
3,150
in stock
|
Buy Now | |
Rutronik
from US$1.87
|
3,000
in stock
|
Buy Now | |
TTI Asia
from US$1.78
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
961
in stock
|
Buy Now | |
RS Americas
from US$2.78
|
751
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
633
in stock
|
Buy Now | |
element14
from US$2.80
|
489
in stock
|
Buy Now | |
Farnell
from US$2.53
|
489
in stock
|
Buy Now | |
CoreStaff
from US$1.89
|
434
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
345
in stock
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | Mini Blade APM ATM |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | MINI 153 Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
Copper Alloy Tin PCB Mount Blade Fuse Holder | Future Electronics |
FUSEHOLDER 15AMP 32V | TTI Europe |
Littelfuse Fuse Holder Mini Blade Fuses | Distrelec |
Automotivehold. horiz.mount PCB | Rutronik |
FUSEHOLDER | TTI Asia |
MINI Fuseholder 15A 32V | RS |
Fuse holder | Transfer Multisort Elektronik |
FUSE HOLDER BLADE 32V 15A PCB | Littelfuse 01530007Z | RS Americas |
FUSE HOLDER, MINI BLADE, HORIZONTAL, PCB | element14 |
Fuse Holder, Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a 01530007Z?
Additional datasheets, footprints and schematics for 01530007Z are listed on our Part Details page. You can also find images and similar parts to 01530007Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01530007Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01530007Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01530007Z fall under?
The 01530007Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01530007Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01530007Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01530007Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01530007Z have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, Rutronik and TTI Asia have stock available or on a lead time for 01530007Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01530007Z often in real-time on the comparison pages.
What if I can't find stock of 01530007Z?
You can fill out our help required form which you can use to request a quote for 01530007Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.