01530002H Fuses & Fuse Accessories by Littelfuse

FUSE HOLDER 20A 32V CRIMP

Status: Unknown
Series: 153 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for RS
RS
from US$1.51
28
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.89
2,343
in stock
Buy Now
Logo for element14
element14
from US$0.89
143
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.20
143
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.60
100
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.92
100
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$1.84
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$80.92
2
in stock
Buy Now

Specifications

Fuse Holder Type Automotive Blade Fuse Holder
Fuse Current 20A
Fuse Size Held MINI
Holder Terminals Crimp
No. of Fuses 1Fuses
Product Range 153 Series
Voltage Rating VAC 32V
Voltage Rating V DC 32V
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

20 A Holder Type Crimp Mini In Line Fuseholder | Future Electronics
FUSE HOLDER, 20A, 32V, CRIMP | element14
Fuse Holder, 153 Series, ATM Miniatire, Blade, In-Line, Free Hanging, 20A | Littelfuse 01530002H | RS Americas
Fuse Holder, In Line | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01530002H?

Additional datasheets, footprints and schematics for 01530002H are listed on our Part Details page. You can also find images and similar parts to 01530002H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01530002H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01530002H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01530002H fall under?

The 01530002H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.

Can I view similar or alternative parts?

You can view similar parts to 01530002H when available in the Fuse Holders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01530002H you can contact the distributor directly for product support, shipping queries etc.

Is the 01530002H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01530002H have stock available?

Authorised distributors including Future Electronics, element14, Farnell, RS Americas and CoreStaff have stock available or on a lead time for 01530002H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01530002H often in real-time on the comparison pages.

What if I can't find stock of 01530002H?

You can fill out our help required form which you can use to request a quote for 01530002H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay