015283-000

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 015283-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 015283-000
Series Information for 015283-000 - TE Connectivity
  • Status: Active
  • Aliases: 015283-000
  • Product Code: B978
  • Global Product Line: A13
  • GPL Description: Aerospace Defense & Marine

Description

B-070-19-13

Specifications

Pre-Installed Lead:
No
Expanded Inside Diameter (Min):
26mm, 1.02in
Overall Length:
66mm, 2.6in
Recovered Inside Diameter (Max):
14.5mm, .57in
Product Type:
Shield Terminator
Splice Type:
SolderShield
Termination Method:
Solder
Resistance Properties:
Splash Protection
Operating Temperature (Max):
135°C
Wire Temperature (Max):
125°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
B-070-19-13