Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
471
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
1,926
in stock
|
Buy Now | |
Farnell
from US$1.78
|
1,552
in stock
|
Buy Now | |
element14
from US$3.99
|
1,537
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
151
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
TTI Europe
from US$2.12
|
-
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Fuse Cover |
Colour | Translucent |
Current Rating | 60A |
External Depth | 24mm |
External Length / Height | 42mm |
External Width | 71mm |
For Use With | Littelfuse Fuse Blocks (1-Pole) - MAXI |
Fuse Holder Type | Cartridge In Line Fuse Holder |
No. of Fuses | 1Fuses |
Operating Temperature Max | 80°C |
Operating Temperature Min | -10°C |
Cover | Transfer Multisort Elektronik |
COVER, MAXI FUSE HOLDER | Farnell |
COVER FOR MAXIHOLDER 152001.-PACKED 10 | RS |
Cover, Maxi Fuse Holder | Newark Electronics |
152 Series 52 x 24 x 73.5 mm Cover Fuse | Future Electronics |
FUSEHOLDER | TTI Europe |
Where can I find additional details, specifications and documents for a 01520900TXN?
Additional datasheets, footprints and schematics for 01520900TXN are listed on our Part Details page. You can also find images and similar parts to 01520900TXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01520900TXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01520900TXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01520900TXN fall under?
The 01520900TXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01520900TXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01520900TXN you can contact the distributor directly for product support, shipping queries etc.
Is the 01520900TXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01520900TXN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for 01520900TXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01520900TXN often in real-time on the comparison pages.
What if I can't find stock of 01520900TXN?
You can fill out our help required form which you can use to request a quote for 01520900TXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.