Status: | Unknown |
---|---|
Series: | MAXI Series |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.70
|
792
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.18
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$8.57
|
100
in stock
|
Buy Now | |
element14
from US$9.25
|
100
in stock
|
Buy Now | |
Farnell
from US$8.73
|
100
in stock
|
Buy Now | |
RS Americas
from US$10.22
|
2
in stock
|
Buy Now | |
Rutronik
from US$8.62
|
-
|
Buy Now | |
Future Electronics
from US$8.85
|
-
|
Buy Now | |
TTI Europe
from US$11.18
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 60A |
Fuse Size Held | Maxi Blade APX |
Holder Terminals | Bolt Down |
No. of Fuses | 1Fuses |
Product Range | MAXI Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
SVHC | No SVHC (12-Jan-2017) |
Fuseholder for maxi fuse ,60A 32V | RS |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, 60A, 32V, Bolt Down | Newark Electronics |
FUSE HOLDER, 60A, 32V, BOLT DOWN | element14 |
Fuse Holder, 60A Inline For maxi Automotive 32 V dc | Littelfuse 01520001TXN | RS Americas |
FUSEHOLDER MAXI ATO | Rutronik |
MAB Series 32 V 60 A V In-Line Screw Terminal Fuse Holder | Future Electronics |
FUSEHOLDER 60AMP 32V | TTI Europe |
Where can I find additional details, specifications and documents for a 01520001TXN?
Additional datasheets, footprints and schematics for 01520001TXN are listed on our Part Details page. You can also find images and similar parts to 01520001TXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01520001TXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01520001TXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01520001TXN fall under?
The 01520001TXN is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01520001TXN when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01520001TXN you can contact the distributor directly for product support, shipping queries etc.
Is the 01520001TXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01520001TXN have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01520001TXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01520001TXN often in real-time on the comparison pages.
What if I can't find stock of 01520001TXN?
You can fill out our help required form which you can use to request a quote for 01520001TXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.