0151046001 Heat Shrink Tubing by TE Connectivity

DSPL-NR2-X-50MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 0151046001,
9-1197923-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now

Specifications

Fluid Type Typical Automotive Fluids, Water
Material Irradiated Modified Polyolefin
Flexibility Semi-Rigid
Shrink Ratio 4:1
Color Clear
Cut Length 50mm, 1.97in
Recovered Wall Thickness (Nominal) 1.78mm
Recovered Wall Thickness (Tolerance) .07in, 1.78mm
Recovered Inside Diameter (Max) .065in, 1.65mm
Expanded Inside Diameter (Min) .295in, 7.5mm
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region EMEA, Asia
Product Family DSPL
Wall Type Dual
Recovery Temperature 135°C
Flammability Non-Flame-Retardant
Resistant To Abrasion, Fluids
Fluid Resistance Moisture/Spray Protection
Shrink Temperature (Min) 135°C
Operating Temperature Range -40 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0151046001?

Additional datasheets, footprints and schematics for 0151046001 are listed on our Part Details page. You can also find images and similar parts to 0151046001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0151046001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0151046001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0151046001 fall under?

The 0151046001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 0151046001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0151046001 you can contact the distributor directly for product support, shipping queries etc.

Is the 0151046001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0151046001 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 0151046001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0151046001 often in real-time on the comparison pages.

What if I can't find stock of 0151046001?

You can fill out our help required form which you can use to request a quote for 0151046001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay