Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
92
in stock
|
Buy Now | |
Distrelec
from US$8.20
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.01
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$16.43
|
-
|
Buy Now | |
RS Americas
from US$3,184.45
|
-
|
Buy Now | |
element14
from US$44.47
|
-
|
Buy Now | |
Farnell
from US$11.86
|
-
|
Buy Now |
For Use With | Screwdrivers/Hexagon Keys/Small Hand Tools |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Magnetizer/demagnetizer for hand tools | RS |
Wiha Magnetiser / Demagnetizer Magnetiser / Demagnetizer 52 mm | Distrelec |
Magnetiser | Transfer Multisort Elektronik |
Magnetiser, 52 X 50 X 29 Mm | Newark Electronics |
MAGNETISER, 52 X 50 X 29 MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor (Ut4-22) | Greenlee 01508 | RS Americas |
Where can I find additional details, specifications and documents for a 01508?
Additional datasheets, footprints and schematics for 01508 are listed on our Part Details page. You can also find images and similar parts to 01508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01508 fall under?
The 01508 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 01508 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01508 you can contact the distributor directly for product support, shipping queries etc.
Is the 01508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01508 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 01508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01508 often in real-time on the comparison pages.
What if I can't find stock of 01508?
You can fill out our help required form which you can use to request a quote for 01508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.