Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AG |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 500V |
Fuse Holder, 6.3X32Mm, 15A, 500V | Newark Electronics |
FUSE HOLDER, 6.3X32MM, 15A, 500V | element14 |
Fuse Holder, 150 Series, Free Hanging In-Line, 250V, 15A | Littelfuse 01500332H | RS Americas |
150 Series 15 A 250 V Brass Tin Free Hanging in Line Holder Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 01500332H?
Additional datasheets, footprints and schematics for 01500332H are listed on our Part Details page. You can also find images and similar parts to 01500332H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01500332H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01500332H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01500332H fall under?
The 01500332H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01500332H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01500332H you can contact the distributor directly for product support, shipping queries etc.
Is the 01500332H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01500332H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 01500332H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01500332H often in real-time on the comparison pages.
What if I can't find stock of 01500332H?
You can fill out our help required form which you can use to request a quote for 01500332H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.