Status: | Unknown |
---|---|
Series: | POWR-GARD Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 1-1/4" |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | POWR-GARD Series |
Fuse Holder, 150 Series, Free Hanging In-Line, 500V, 15A | Littelfuse 01500322.HXA | RS Americas |
IN-LINE FUSE HOLDER, 1/4X1-1/4", WIRE LEADED | Farnell |
In-Line Fuse Holder, 1/4X1-1/4", Wire Leaded | Newark Electronics |
Where can I find additional details, specifications and documents for a 01500322.HXA?
Additional datasheets, footprints and schematics for 01500322.HXA are listed on our Part Details page. You can also find images and similar parts to 01500322.HXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01500322.HXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01500322.HXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01500322.HXA fall under?
The 01500322.HXA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01500322.HXA when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01500322.HXA you can contact the distributor directly for product support, shipping queries etc.
Is the 01500322.HXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01500322.HXA have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and CoreStaff have stock available or on a lead time for 01500322.HXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01500322.HXA often in real-time on the comparison pages.
What if I can't find stock of 01500322.HXA?
You can fill out our help required form which you can use to request a quote for 01500322.HXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.