Voltage Rating VDC | 32V |
---|---|
Voltage Rating VAC | 32V |
Fuse Current | 20A |
Fuse Holder Type | Cartridge In Line Fuse Holder |
Holder Terminals | Wire Leaded |
No. of Fuses | 1 |
Fuse Size Held | - |
Fuse Size Metric | - |
Fuseholder, Heavy Duty Bayonet Knob, 3AG or SFE Fuse Applications, Bulk | Littelfuse 01500145Z | RS Americas |
Fuse Holder, 6.3 X 32Mm, In Line | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, IN LINE | element14 |
Fuseholder 3AG/SFE Fuse Applications | RS |
FUSEHOLDER | TTI Europe |
Where can I find additional details, specifications and documents for a 01500145Z?
Additional datasheets, footprints and schematics for 01500145Z are listed on our Part Details page. You can also find images and similar parts to 01500145Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01500145Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01500145Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01500145Z fall under?
The 01500145Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01500145Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01500145Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01500145Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01500145Z have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 01500145Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01500145Z often in real-time on the comparison pages.
What if I can't find stock of 01500145Z?
You can fill out our help required form which you can use to request a quote for 01500145Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.