Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 150 Series |
Holders Fuse Bayonet Knob In-Line 3AG/AB 32V 20A Max 155 Series | Littelfuse 01500079Z | RS Americas |
FUSE HOLDER, 6.3 X 32MM, IN LINE | Farnell |
Fuse Holder, 6.3 X 32Mm, In Line | Newark Electronics |
20 A 32 V Holder Type Wire Leads In Line Fuseholder | Future Electronics |
Where can I find additional details, specifications and documents for a 01500079Z?
Additional datasheets, footprints and schematics for 01500079Z are listed on our Part Details page. You can also find images and similar parts to 01500079Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01500079Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01500079Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01500079Z fall under?
The 01500079Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01500079Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01500079Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01500079Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01500079Z have stock available?
Authorised distributors including RS Americas, RS, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 01500079Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01500079Z often in real-time on the comparison pages.
What if I can't find stock of 01500079Z?
You can fill out our help required form which you can use to request a quote for 01500079Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.