Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.95
|
26
in stock
|
Buy Now | |
RS Americas
from US$54.66
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$46.91
|
26
in stock
|
Buy Now | |
element14
from US$50.23
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.05
|
10
in stock
|
Buy Now | |
RS
from US$8.37
|
4
in stock
|
Buy Now |
No. of Turns | 100Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Body w/ Black Dial |
Product Range | - |
Accessory Type | Rectangular 100 Turns Counting Dial with Brake Lever |
Dial, Rectangular, Turns-Counting, Digital,10 Turns, Shaft Dia 0.25",4 Digit Display | Spectrol / Sfernice / Vishay 015-2-11 | RS Americas |
Turns Counting Dial, 100, 6.35Mm, 4 Digit, W/Brake | Newark Electronics |
TURNS COUNTING DIAL, 100, 6.35MM, 4 DIGIT, W/BRAKE | element14 |
Where can I find additional details, specifications and documents for a 015-2-11?
Additional datasheets, footprints and schematics for 015-2-11 are listed on our Part Details page. You can also find images and similar parts to 015-2-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 015-2-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 015-2-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 015-2-11 fall under?
The 015-2-11 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 015-2-11 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 015-2-11 you can contact the distributor directly for product support, shipping queries etc.
Is the 015-2-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 015-2-11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 015-2-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 015-2-11 often in real-time on the comparison pages.
What if I can't find stock of 015-2-11?
You can fill out our help required form which you can use to request a quote for 015-2-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.