No. of Turns | 10Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Body w/ Black Dial |
Product Range | - |
Accessory Type | Turns Counting Dial |
Body Material | Plastic |
Turns Counting Dial, 10, 6.35Mm | Newark Electronics |
TURNS COUNTING DIAL, 10, 6.35MM | element14 |
Dial, Rectangular, Turns-Counting, Digital,10 Turns, Shaft Dia 0.25",3 Digit Display | Spectrol / Sfernice / Vishay 015-1-31 | RS Americas |
Dial,Rectangular | RS |
Where can I find additional details, specifications and documents for a 015-1-31?
Additional datasheets, footprints and schematics for 015-1-31 are listed on our Part Details page. You can also find images and similar parts to 015-1-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 015-1-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 015-1-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 015-1-31 fall under?
The 015-1-31 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 015-1-31 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 015-1-31 you can contact the distributor directly for product support, shipping queries etc.
Is the 015-1-31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 015-1-31 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 015-1-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 015-1-31 often in real-time on the comparison pages.
What if I can't find stock of 015-1-31?
You can fill out our help required form which you can use to request a quote for 015-1-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.