Options for Price Comparison
Distributor Statistics for 014973-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 014973-000
Details for 014973-000 by TE Connectivity
Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories
FCSM-28/9-1200-S(B25)
014973-000 image

014973-000 by TE Connectivity

FCSM-28/9-1200-S(B25)
Part Information
014973-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: FCSM-28/9-1200-S(B25), 5-1190117-5
Product Code: X283
Global Product Line: 755
GPL Description: ENERGY
Specifications
Color:
Dark Gray
Flexibility:
Semi-Flexible
Application Diameter (Min):
10mm
Cut Length:
1200mm
Recovered Inside Diameter (Max):
9mm
Recovered Wall Thickness (Max):
3.2mm
Wall Thickness:
Thick/Heavy
Expanded Inside Diameter (Min):
28mm
Application Diameter (Max):
25mm
CSA Certified:
No
Standards:
IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2
UL Rating:
No
Emission Free:
No
Marine-Offshore-Shipbuilding Certified:
No
Thermal Resistance:
Applicable for Low Temperatures, Flame-Retardant
Mechanical Resistance:
Abrasion Resistant, Against Mechanical Impact or Damage
Free of Lead, Cadmium, Heavy Metals:
Yes
UV-Stabilized:
Yes
Other Colors Available:
No
Product Availability:
AMERICAS
Wall Style (Excluding Adhesive):
Single
Material System:
Crosslinked Polyolefin
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Shrink Ratio:
< 2.5:1
Adhesive Coating:
Yes
Coating Style:
Inline
Component Design:
Heat Shrink
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Flammability:
Flame-Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Alternate Descriptions
ALR-AT-368 Onlinecomponents.com
FCSM-28/9-1200-S(B25) Allied Electronics, Inc