0146662002

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0146662002
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0146662002
Series Information for 0146662002 - TE Connectivity
  • Status: Active
  • Aliases: 0146662002, 2-1198052-6
  • Product Code: C184
  • Global Product Line: 766
  • GPL Description: Appliances

Description

DSPL-NR3-0-STK

Specifications

Fluid Type:
Water, Typical Automotive Fluids
Color:
Black
Material:
Irradiated Modified Polyolefin
Flexibility:
Semi-Rigid
Shrink Ratio:
4:1
Recovered Inside Diameter (Max):
2.4mm, .094in
Cut Length:
1220mm, 48.031in
Expanded Inside Diameter (Min):
.433in, 10.8mm
Recovered Wall Thickness (Tolerance):
.071in, 2.14mm
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Stick
Applicable Region:
EMEA, Asia
Wall Type:
Dual
Product Family:
DSPL
Resistant To:
Abrasion, Fluids
Fluid Resistance:
Moisture/Spray Protection
Recovery Temperature:
135°C
Shrink Temperature (Min):
135°C
Operating Temperature Range:
-40 – 125°C
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability