014381-000

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 014381-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 014381-000
Series Information for 014381-000 - TE Connectivity
  • Status: Active
  • Aliases: 014381-000
  • Product Code: B937
  • Global Product Line: 584
  • GPL Description: Aerospace Defense & Marine

Description

S01-02-RCS899

Specifications

Pre-Installed Lead:
No
Expanded Inside Diameter (Min):
2.65mm, .105in
Recovered Inside Diameter (Max):
1.4mm, .055in
Wire Temperature (Max):
150°C
Operating Temperature (Max):
150°C
Resistance Properties:
Immersion Protection

Compatibility

  • Compatible Parts: CJ2087-000
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
S01-02-RCS899