Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$137.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$228.27
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$137.36
|
10
in stock
|
Buy Now | |
Distrelec
from US$234.23
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$308.09
|
3
in stock
|
Buy Now | |
element14
from US$233.64
|
3
in stock
|
Buy Now | |
Farnell
from US$321.43
|
3
in stock
|
Buy Now |
IO-Link Smart Sensor CCS014 18-30v DC | RS |
Converter: temperature and humidity | Transfer Multisort Elektronik |
STEGO Climatic Sensor -40 ... 80°C 0 ... 100% IO-Link | Distrelec |
Smart Sensor, Digital Io-Link, 0.3W, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 01411.2-00?
Additional datasheets, footprints and schematics for 01411.2-00 are listed on our Part Details page. You can also find images and similar parts to 01411.2-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01411.2-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01411.2-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01411.2-00 fall under?
The 01411.2-00 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01411.2-00 when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01411.2-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01411.2-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01411.2-00 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 01411.2-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01411.2-00 often in real-time on the comparison pages.
What if I can't find stock of 01411.2-00?
You can fill out our help required form which you can use to request a quote for 01411.2-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.