Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 13A |
Connector Colour | Orange |
Connector Body Material | Rubber Body |
Voltage Rating VAC | 250V |
Product Range | - |
Approval Category | BS 1363/A |
Box Quantity | 1 |
Colour | Orange |
Gender | Receptacle |
No. of Outlets | 2Outlets |
SOCKET, EXTENSION, 2WAY, RUBBER, ORANGE | element14 |
Socket, Extension, 2Way, Rubber, Orange | Newark Electronics |
Where can I find additional details, specifications and documents for a 0139-OR?
Additional datasheets, footprints and schematics for 0139-OR are listed on our Part Details page. You can also find images and similar parts to 0139-OR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0139-OR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0139-OR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0139-OR fall under?
The 0139-OR is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 0139-OR when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0139-OR you can contact the distributor directly for product support, shipping queries etc.
Is the 0139-OR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0139-OR have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 0139-OR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0139-OR often in real-time on the comparison pages.
What if I can't find stock of 0139-OR?
You can fill out our help required form which you can use to request a quote for 0139-OR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.