0138090001

Identification & Labeling

> Printable Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0138090001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0138090001
Series Information for 0138090001 - TE Connectivity
  • Status: Active
  • Aliases: 0138090001, 3-1190108-3
  • Product Code: L036
  • Global Product Line: 712
  • GPL Description: Industrial

Description

TMS-SCE-1/2-2.0-S1-9

Specifications

Shrink Ratio:
3:1
Markers per Sleeve:
2
Color:
White
Compatible Cable Diameter:
4.6 – 10.7mm, .183 – .425in
Recovered Inside Diameter:
.166in, 4.2mm
Sleeve Length:
25mm, 1in
Supplied Diameter:
.5in, 12.7mm
Recommended Ribbon:
See Printer Ribbon Matrix
Packaging Quantity:
250
Number of Prescores:
1
Recommended Printer:
See Printer Ribbon Matrix
Printer Technology:
Thermal Transfer
Tubing Grade:
Military
Tubing Type:
Ladder
Operating Temperature Range:
-67 – 275°F, -55 – 135°C

Compatibility

  • Compatible Parts: EC6996-000, EC6997-000, CP8122-000, 1-2186502-1, 1-2186501-1, 1-2186503-1, 1-2186500-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
TMS-SCE-1/2-2.0-S1-9
Avnet Europe
AMP0138090001