Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 50A |
Accuracy | +/-2 % |
Current Meter Range | 0-50 A |
Display Accuracy ± | 2% |
Meter Movement | Iron-Vane |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 01380?
Additional datasheets, footprints and schematics for 01380 are listed on our Part Details page. You can also find images and similar parts to 01380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01380 fall under?
The 01380 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 01380 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01380 you can contact the distributor directly for product support, shipping queries etc.
Is the 01380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01380 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 01380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01380 often in real-time on the comparison pages.
What if I can't find stock of 01380?
You can fill out our help required form which you can use to request a quote for 01380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.