Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 1Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 250V |
Plug Type | - |
Cable Length | - |
Product Range | - |
Approval Category | BS 1363/A |
Box Quantity | 1 |
Colour | Black |
Connector Body Material | Rubber Body |
Connector Type | Mains Distribution Board |
Gender | Receptacle |
Voltage Rating VAC | 250V |
SOCKET, EXTENSION, 1WAY, RUBBER, BLACK | element14 |
Black 1 Gang 13A Rubberised Trailing Socket Rohs Compliant: Na |Pro Elec 0138-BK | Newark Electronics |
Where can I find additional details, specifications and documents for a 0138-BK?
Additional datasheets, footprints and schematics for 0138-BK are listed on our Part Details page. You can also find images and similar parts to 0138-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0138-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0138-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0138-BK fall under?
The 0138-BK is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 0138-BK when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0138-BK you can contact the distributor directly for product support, shipping queries etc.
Is the 0138-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0138-BK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 0138-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0138-BK often in real-time on the comparison pages.
What if I can't find stock of 0138-BK?
You can fill out our help required form which you can use to request a quote for 0138-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.