Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Colour | Black |
Connector Type | DIN Audio |
DIN Plug, Straight, Shielded, Locking Catch, Metal, Bend Protection, Solder Term | Lumberg 0137 03 | RS Americas |
PLUG, FREE, DIN, CATCH, 3WAY | Farnell |
Where can I find additional details, specifications and documents for a 0137 03?
Additional datasheets, footprints and schematics for 0137 03 are listed on our Part Details page. You can also find images and similar parts to 0137 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0137 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0137 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0137 03 fall under?
The 0137 03 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0137 03 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0137 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 0137 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0137 03 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 0137 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0137 03 often in real-time on the comparison pages.
What if I can't find stock of 0137 03?
You can fill out our help required form which you can use to request a quote for 0137 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.