01350.0-00 Part Information
Details for 01350.0-00 by STEGO Elektrotechnik
Switches & Relays>Switches>Safety Interlock Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 31.3200 |
5 | 25.5000 |
10 | 23.3300 |
20 | 22.8600 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 10A |
IP Rating | IP20 |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- Safety Interlock Switch, SPDT, 10 A, 250 V, Screw RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 01350.0-00?
Additional datasheets, footprints and schematics for 01350.0-00 are listed in our Part Details tab. You can also find the 01350.0-00 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01350.0-00 in the Pricing & Inventory tab next to part details. You can view 01350.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01350.0-00 fall under?
The 01350.0-00 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 01350.0-00 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01350.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01350.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 01350.0-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 01350.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01350.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01350.0-00?
You can fill out our help required form which you can use to request a quote for 01350.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.