Meter Function | AC Current |
---|---|
Meter Range | 0A to 15A |
Accuracy | +/-2 % |
Current Meter Range | 0-15 A |
Display Accuracy ± | 2% |
Meter Movement | Iron-Vane |
RoHS Compliant | NA |
RoHS Compliant | YES |
---|
Torx Key, L Key, T6, 35Mm Rohs Compliant: Yes |Wiha 01350 | Newark Electronics |
Where can I find additional details, specifications and documents for a 01350?
Additional datasheets, footprints and schematics for 01350 are listed on our Part Details page. You can also find images and similar parts to 01350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01350 fall under?
The 01350 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 01350 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01350 you can contact the distributor directly for product support, shipping queries etc.
Is the 01350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01350 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01350 often in real-time on the comparison pages.
What if I can't find stock of 01350?
You can fill out our help required form which you can use to request a quote for 01350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.