Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.54
|
No stock
|
Buy Now |
Switch Operation | - |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 2A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | - |
SVHC | No SVHC (15-Jun-2015) |
SWITCH, TOGGLE, DPDT, 2A, PLASTIC LEVER | Farnell |
Where can I find additional details, specifications and documents for a 0133.0101-00?
Additional datasheets, footprints and schematics for 0133.0101-00 are listed on our Part Details page. You can also find images and similar parts to 0133.0101-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0133.0101-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0133.0101-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0133.0101-00 fall under?
The 0133.0101-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0133.0101-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0133.0101-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 0133.0101-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0133.0101-00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0133.0101-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0133.0101-00 often in real-time on the comparison pages.
What if I can't find stock of 0133.0101-00?
You can fill out our help required form which you can use to request a quote for 0133.0101-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.