Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
013206-000,
7-1198069-1 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Polyolefin Flexible Modified |
Inside Diameter Range (Body) | .94 – 2.24in, 24 – 57mm |
Inside Diameter Range (Leg 1) | 12 – 57mm, .47 – 2.24in |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Options | /42 Precoat |
Operating Temperature Range | -4 – 140°F, -20 – 60°C |
Qft3-130/42-0 |Raychem Te Connectivity 013206-000 | Newark Electronics |
Cable Accessories Transition Polyolefin Black Bag | Avnet America |
Heat Shrink Cable Boots & End Caps QFT3-130/42-0 | Sager |
Where can I find additional details, specifications and documents for a 013206-000?
Additional datasheets, footprints and schematics for 013206-000 are listed on our Part Details page. You can also find images and similar parts to 013206-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 013206-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 013206-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 013206-000 fall under?
The 013206-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 013206-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 013206-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 013206-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 013206-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 013206-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 013206-000 often in real-time on the comparison pages.
What if I can't find stock of 013206-000?
You can fill out our help required form which you can use to request a quote for 013206-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.