Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.95
|
914
in stock
|
Buy Now | |
Newark Electronics
from US$6.72
|
927
in stock
|
Buy Now | |
element14
from US$4.95
|
914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.77
|
271
in stock
|
Buy Now | |
Distrelec
from US$4.30
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$5.46
|
1
in stock
|
Buy Now | |
RS
from US$5.68
|
-
|
Buy Now | |
RS Americas
from US$4.38
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Connector Type | DIN Audio |
Connector, Din, Plug, 8 Position | Newark Electronics |
PLUG, FREE, DIN, BAYONET, 8WAY | element14 |
Plug | Transfer Multisort Elektronik |
Lumberg Connect GmbH DIN Connector, 4A, 60VAC, 8 Poles, Plug | Distrelec |
Lumberg 0132 08-1 8 Pin DIN Male Straight Plug DIN 45326 Bayonet Cable Mount | Rapid Electronics |
DIN plug, 8-pin, 4A, bayonet lock, cable | RS |
DIN Plug, Straight, Shielded, Bayonet Lock, Metal, Bend Protection, Solder Term | Lumberg 0132 08-1 | RS Americas |
Where can I find additional details, specifications and documents for a 0132 08-1?
Additional datasheets, footprints and schematics for 0132 08-1 are listed on our Part Details page. You can also find images and similar parts to 0132 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0132 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0132 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0132 08-1 fall under?
The 0132 08-1 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0132 08-1 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0132 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0132 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0132 08-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 0132 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0132 08-1 often in real-time on the comparison pages.
What if I can't find stock of 0132 08-1?
You can fill out our help required form which you can use to request a quote for 0132 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.