Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.92
|
2,901
in stock
|
Buy Now | |
element14
from US$4.06
|
2,901
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.65
|
86
in stock
|
Buy Now | |
Sorelec
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$3.97
|
-
|
Buy Now | |
RS
from US$4.33
|
-
|
Buy Now | |
Newark Electronics
from US$6.51
|
-
|
Buy Now | |
RS Americas
from US$6.07
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Connector Type | DIN Audio |
PLUG, FREE, DIN, BAYONET, 5WAY | element14 |
Lumberg Connect GmbH DIN Connector, 4A, 60VAC, 5 Poles, Plug | Distrelec |
Plug | Transfer Multisort Elektronik |
05P DIN CICULAR CONNECTOR | Rutronik |
DIN plug, 5-pin, 4A, bayonet lock, cable | RS |
Connector, Din, Plug, 5 Position | Newark Electronics |
DIN Plug, Straight, Shielded, Bayonet Lock, Metal, Bend Protection, Solder Term | Lumberg 0132 05 | RS Americas |
Where can I find additional details, specifications and documents for a 0132 05?
Additional datasheets, footprints and schematics for 0132 05 are listed on our Part Details page. You can also find images and similar parts to 0132 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0132 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0132 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0132 05 fall under?
The 0132 05 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0132 05 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0132 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 0132 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0132 05 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and Sorelec have stock available or on a lead time for 0132 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0132 05 often in real-time on the comparison pages.
What if I can't find stock of 0132 05?
You can fill out our help required form which you can use to request a quote for 0132 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.