01312-35 Multiconductor Cable by General Cable

UNSHLD FLEX CABLE, 2COND, 16AWG, 7.62M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Cable Shielding Unshielded
No. of Conductors 2Conductor
Wire Gauge 16AWG
Reel Length (Imperial) 25ft
Reel Length (Metric) 7.62m
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

Unshld Flex Cable, 2Cond, 16Awg, 7.62M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01312-35?

Additional datasheets, footprints and schematics for 01312-35 are listed on our Part Details page. You can also find images and similar parts to 01312-35 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01312-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01312-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01312-35 fall under?

The 01312-35 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 01312-35 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01312-35 you can contact the distributor directly for product support, shipping queries etc.

Is the 01312-35 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 01312-35 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 01312-35.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01312-35 often in real-time on the comparison pages.

What if I can't find stock of 01312-35?

You can fill out our help required form which you can use to request a quote for 01312-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay