Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Connector Type | DIN Audio |
Din Audio/Video Connector, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 0131 08-1 | Newark Electronics |
PLUG, FREE, DIN, 8WAY | element14 |
Lumberg Connect GmbH DIN Connector, 4A, 100VAC, 8 Poles, Plug | Distrelec |
DIN Plug Straight Shielded Metal Housing Bend Protection Solder Terminals | Lumberg 0131 08-1 | RS Americas |
Where can I find additional details, specifications and documents for a 0131 08-1?
Additional datasheets, footprints and schematics for 0131 08-1 are listed on our Part Details page. You can also find images and similar parts to 0131 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0131 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0131 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0131 08-1 fall under?
The 0131 08-1 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0131 08-1 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0131 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0131 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0131 08-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 0131 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0131 08-1 often in real-time on the comparison pages.
What if I can't find stock of 0131 08-1?
You can fill out our help required form which you can use to request a quote for 0131 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.