Status: | Unknown |
---|---|
Series: | 0130 Series |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.36
|
No stock
|
Buy Now |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 254mm |
Knob Material | Phenolic |
Knob / Dial Style | Ball |
Knob Diameter | 19.81mm |
Product Range | 0130 Series |
RoHS Compliant | Yes |
Knob, Ball, 19.81Mm, Threaded, Phenolic | Newark Electronics |
Where can I find additional details, specifications and documents for a 0130?
Additional datasheets, footprints and schematics for 0130 are listed on our Part Details page. You can also find images and similar parts to 0130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0130 fall under?
The 0130 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 0130 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0130 you can contact the distributor directly for product support, shipping queries etc.
Is the 0130 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0130 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0130 often in real-time on the comparison pages.
What if I can't find stock of 0130?
You can fill out our help required form which you can use to request a quote for 0130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.