Status: | Unknown |
---|---|
Series: | 125 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | 13/32" 10mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | 125 Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
Fuse Size Metric | 6.3mm x 32mm |
Cartridge Fuse Clip, 13/32" Dia, 30A | Newark Electronics |
125 Series 30 A ╪ 13/32 inch Ear Style Cartridge Fuse Clip | Future Electronics |
Where can I find additional details, specifications and documents for a 01250001Z?
Additional datasheets, footprints and schematics for 01250001Z are listed on our Part Details page. You can also find images and similar parts to 01250001Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01250001Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01250001Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01250001Z fall under?
The 01250001Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01250001Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01250001Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01250001Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01250001Z have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for 01250001Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01250001Z often in real-time on the comparison pages.
What if I can't find stock of 01250001Z?
You can fill out our help required form which you can use to request a quote for 01250001Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.