01245.9-00 Fans, Heat Sinks & HVAC by STEGO Elektrotechnik

Electronic Humidity Control, 120 VAC, 40-90% RH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$51.39

Distributor Stock
Logo for RS
RS
from US$51.39
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$125.64
15
in stock
Buy Now
Logo for element14
element14
from US$107.13
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$134.20
15
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Electronic hygrostat, 120Vac 40 to 90 RH | RS
Electronic Hygrostat, Spdt, Ip20, 120Vac | Newark Electronics
ELECTRONIC HYGROSTAT, SPDT, IP20, 120VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01245.9-00?

Additional datasheets, footprints and schematics for 01245.9-00 are listed on our Part Details page. You can also find images and similar parts to 01245.9-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01245.9-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01245.9-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01245.9-00 fall under?

The 01245.9-00 is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.

Can I view similar or alternative parts?

You can view similar parts to 01245.9-00 when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01245.9-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 01245.9-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01245.9-00 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 01245.9-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01245.9-00 often in real-time on the comparison pages.

What if I can't find stock of 01245.9-00?

You can fill out our help required form which you can use to request a quote for 01245.9-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay