Status: | Unknown |
---|---|
Series: | 122 Series |
RoHS: | Compliant |
No distributors results available
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 5/8" to 1/4" x 1-7/16" |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | 122 Series |
Voltage Rating VAC | 6V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 01220093H?
Additional datasheets, footprints and schematics for 01220093H are listed on our Part Details page. You can also find images and similar parts to 01220093H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01220093H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01220093H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01220093H fall under?
The 01220093H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01220093H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01220093H you can contact the distributor directly for product support, shipping queries etc.
Is the 01220093H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01220093H have stock available?
There is no stock from authorised distributors for 01220093H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01220093H often in real-time on the comparison pages.
What if I can't find stock of 01220093H?
You can fill out our help required form which you can use to request a quote for 01220093H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.