Status: | Unknown |
---|---|
Series: | 122 Series |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
62,000
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,454
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,325
in stock
|
Buy Now | |
element14
from US$0.45
|
1,325
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 5/8" to 1/4" x 1-7/16" |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | 122 Series |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
122 Series ╪6.4 mm 250 V 30 A PC Pin Horizontal Cartridge Fuse Clip | Future Electronics |
FUSE CLIP 30AMP 250V | TTI Europe |
Fuse clips | Transfer Multisort Elektronik |
Fuse Holder, 6.35Mm, Pcb Mount | Newark Electronics |
FUSEHOLDER, PCB MOUNT, 15A MAX | element14 |
6.3x32 CLIP-SILVER PLATING | Rutronik |
Fuse Clip, 1/4 in., Snap Mount, 15 A (Max.) | Littelfuse 01220090Z | RS Americas |
Where can I find additional details, specifications and documents for a 01220090Z?
Additional datasheets, footprints and schematics for 01220090Z are listed on our Part Details page. You can also find images and similar parts to 01220090Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01220090Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01220090Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01220090Z fall under?
The 01220090Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01220090Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01220090Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01220090Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01220090Z have stock available?
Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 01220090Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01220090Z often in real-time on the comparison pages.
What if I can't find stock of 01220090Z?
You can fill out our help required form which you can use to request a quote for 01220090Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.