Status: | Unknown |
---|---|
Series: | 122 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.38
|
1,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
7,084
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,075
in stock
|
Buy Now | |
element14
from US$0.40
|
1,075
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,075
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
984
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
539
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
404
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 122 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (12-Jan-2017) |
122 Series Beryllium Copper 15 A 250 V PC Mount ╪ 1/4 inch Ear Clip Fuseholder | Future Electronics |
Cartridge Fuse Clip, 6.3X32Mm, 30A, 250V | Newark Electronics |
CARTRIDGE FUSE CLIP, 6.3X32MM, 30A, 250V | element14 |
Fuse Clip, 1/4 in., Snap Mount, 15 A (Max.) | Littelfuse 01220088Z | RS Americas |
Littelfuse Fuse Clip 6.3 x 32 mm 1kV 30A Silver Tin-Plated Copper Board Mount | Distrelec |
Fuse clips | Transfer Multisort Elektronik |
Clipholder 6x32 tin ear | Rutronik |
FUSE CLIP 30AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 01220088Z?
Additional datasheets, footprints and schematics for 01220088Z are listed on our Part Details page. You can also find images and similar parts to 01220088Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01220088Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01220088Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01220088Z fall under?
The 01220088Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01220088Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01220088Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01220088Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01220088Z have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01220088Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01220088Z often in real-time on the comparison pages.
What if I can't find stock of 01220088Z?
You can fill out our help required form which you can use to request a quote for 01220088Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.