Status: | Unknown |
---|---|
Series: | 122 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.39
|
6,367
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
80,000
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,891
in stock
|
Buy Now | |
element14
from US$0.41
|
1,146
in stock
|
Buy Now | |
Farnell
from US$0.50
|
1,146
in stock
|
Buy Now | |
CoreStaff
from US$0.49
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
872
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
772
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
684
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
244
in stock
|
Buy Now | |
RS
from US$0.56
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | 1/4" |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 122 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (12-Jan-2017) |
FUSE CLIP 30AMP 250V | TTI Europe |
15 A 250 V ╪ 1/4 inch Clip Ear Beryllium Copper PC Mount Fuseholder | Future Electronics |
CLIP 6,3x32 PCB RM7,6 copper | Rutronik |
FUSE CLIP, 1/4INCH, THOUGH HOLE | element14 |
122 Beryllium Copper PCB Mount Fuse Clip For 1/4in Cartridge Fuse | Littelfuse 01220083Z | RS Americas |
Fuse clips | Transfer Multisort Elektronik |
Littelfuse Fuse Clip 6.3 x 32 mm 1kV 30A Silver Silver-Plated Copper Board Mount | Distrelec |
Fuse Clip, 1/4Inch, Though Hole | Newark Electronics |
Fuse Clip | RS |
Where can I find additional details, specifications and documents for a 01220083Z?
Additional datasheets, footprints and schematics for 01220083Z are listed on our Part Details page. You can also find images and similar parts to 01220083Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01220083Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01220083Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01220083Z fall under?
The 01220083Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01220083Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01220083Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01220083Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01220083Z have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Chip One Stop and element14 have stock available or on a lead time for 01220083Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01220083Z often in real-time on the comparison pages.
What if I can't find stock of 01220083Z?
You can fill out our help required form which you can use to request a quote for 01220083Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.