Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0120033002,
6-1899266-2 |
No distributors results available
Insulation Material | Radiation-Crosslinked, Polyalkene |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Brown |
Weight | 11.46kg/km |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 1.85mm, .073in |
Conductor Diameter | 1.18mm, .047in |
Cable Insulation Thickness | .005in, .127mm |
Wire Size | .82mm², 18AWG |
Overall Outside Diameter Range | 1.78 – 1.93mm, .07 – .076in |
Conductor Size | 18AWG |
Overall Outside Diameter | .076in, 1.93mm |
Strand Size | 30AWG |
Resistance (Max) | 20.4 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Type | FlexLite DW |
Cable Style | Stranded, Primary |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 0120033002?
Additional datasheets, footprints and schematics for 0120033002 are listed on our Part Details page. You can also find images and similar parts to 0120033002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0120033002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0120033002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0120033002 fall under?
The 0120033002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 0120033002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0120033002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0120033002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0120033002 have stock available?
There is no stock from authorised distributors for 0120033002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0120033002 often in real-time on the comparison pages.
What if I can't find stock of 0120033002?
You can fill out our help required form which you can use to request a quote for 0120033002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.