Transducer Function | Thermoelectric Cooler |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | - |
Contact Operation | - |
Load Type | - |
Thermostat Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Current Max | 16A |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Operating Voltage | 24VDC |
Operation Type | CO |
Electronic thermostat, 24Vdc 0-60degC | RS |
THERMOSTAT, ELECT, 24VDC, 0-60°C | Farnell |
Thermostat, Electronic, 24 Vdc, 16 A, Co, 0 C, 60 C Rohs Compliant: Yes |Stego 01190.0-00 | Newark Electronics |
Sensor: thermostat | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 01190.0-00?
Additional datasheets, footprints and schematics for 01190.0-00 are listed on our Part Details page. You can also find images and similar parts to 01190.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01190.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01190.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01190.0-00 fall under?
The 01190.0-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01190.0-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01190.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01190.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01190.0-00 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 01190.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01190.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01190.0-00?
You can fill out our help required form which you can use to request a quote for 01190.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.