0117500000 Part Information
Details for 0117500000 by Weidmuller
Electrical & Lighting>Enclosures Racks & Accessories>Cabinet & Rack Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.2600 |
5 | 21.8100 |
10 | 21.3700 |
25 | 20.9200 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | DIN Mounting Rail |
For Use With | DIN Rail Terminals |
Length | 2m |
Height | 5.5mm |
Width | 15mm |
Rail Material | Steel |
Fixing Centres | 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 5.5mm |
External Width | 15mm |
Standard | EN50054 (DIN46277-2) BS6273 |
Alternative Part Descriptions
- DIN MOUNTING RAIL, STEEL, 2M; Accessory Type:DIN Mounting Rail; For Use With:DIN Rail Terminals; Length:2m; Height:5.5mm; Width:15mm; Rail Material:Steel; Fixing Centers:20mm; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0117500000?
Additional datasheets, footprints and schematics for 0117500000 are listed in our Part Details tab. You can also find the 0117500000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0117500000 in the Pricing & Inventory tab next to part details. You can view 0117500000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0117500000 fall under?
The 0117500000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0117500000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0117500000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0117500000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0117500000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0117500000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0117500000 often in real-time on the comparison pages.
What if I can't find stock of 0117500000?
You can fill out our help required form which you can use to request a quote for 0117500000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.