Transducer Function | - |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | +32°F to +140°F |
Contact Rating | 5A at 250VAC 10A at 250VAC |
Contact Operation | Normally Open Normally Closed |
Product Range | - |
THERMOSTAT CONTROLLER, NC, IP20 | Farnell |
Thermostat Controller, Nc, Ip20 | Newark Electronics |
Sensor: thermostat | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 01172.0-01?
Additional datasheets, footprints and schematics for 01172.0-01 are listed on our Part Details page. You can also find images and similar parts to 01172.0-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01172.0-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01172.0-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01172.0-01 fall under?
The 01172.0-01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01172.0-01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01172.0-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 01172.0-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01172.0-01 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 01172.0-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01172.0-01 often in real-time on the comparison pages.
What if I can't find stock of 01172.0-01?
You can fill out our help required form which you can use to request a quote for 01172.0-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.