Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | 300mm Power Terminal |
Connector Body Material | - |
Product Range | - |
External Depth | 230mm |
External Length / Height | 110.5mm |
Dust Cap/Cover, Cover, 300Mm Power Terminal Rohs Compliant: Na |Entrelec Te Connectivity 011651500 | Newark Electronics |
FULL COVER, 300MM, POWER TERMINAL | element14 |
Where can I find additional details, specifications and documents for a 011651500?
Additional datasheets, footprints and schematics for 011651500 are listed on our Part Details page. You can also find images and similar parts to 011651500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011651500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011651500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011651500 fall under?
The 011651500 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 011651500 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011651500 you can contact the distributor directly for product support, shipping queries etc.
Is the 011651500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011651500 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 011651500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011651500 often in real-time on the comparison pages.
What if I can't find stock of 011651500?
You can fill out our help required form which you can use to request a quote for 011651500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.