Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.60
Thermostat Set Point | +25°C to 35°C |
---|---|
Contact Rating | 5A at 240VAC |
Contact Operation | Normally Open |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
RoHS Compliant | Yes |
Sensor: thermostat | Transfer Multisort Elektronik |
Tamperproof Thermostat 35degC Pre-set NO | RS |
Thermostat Controller, No, Ip20 | Newark Electronics |
STEGO Fixed thermostat 1 Make Contact (NO) | Distrelec |
Where can I find additional details, specifications and documents for a 01161.0-02?
Additional datasheets, footprints and schematics for 01161.0-02 are listed on our Part Details page. You can also find images and similar parts to 01161.0-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01161.0-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01161.0-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01161.0-02 fall under?
The 01161.0-02 is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostats.
Can I view similar or alternative parts?
You can view similar parts to 01161.0-02 when available in the Thermostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01161.0-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 01161.0-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01161.0-02 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 01161.0-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01161.0-02 often in real-time on the comparison pages.
What if I can't find stock of 01161.0-02?
You can fill out our help required form which you can use to request a quote for 01161.0-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.