No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Screw |
Rated Current | 20A |
Rated Voltage | 400V |
No. of Levels | 1 |
Product Range | - |
Approval Bodies | CSA SEMKO SETI UL |
Colour | Dark Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Length / Height | 53mm |
External Width | 44.5mm |
Pitch Spacing | 6mm |
Voltage Rating VAC | 500V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.34mm² |
Din Rail Mount Terminal Block, 2, 400 V, 20 A, 22 Awg, 10 Awg, 2.5 Mm Rohs Compliant: Yes |Entrelec Te Connectivity 011598600 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG | element14 |
M4/6.SNB GREY/ORANGE Terminal Block | TE Connectivity 011598600 | RS Americas |
Where can I find additional details, specifications and documents for a 011598600?
Additional datasheets, footprints and schematics for 011598600 are listed on our Part Details page. You can also find images and similar parts to 011598600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011598600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011598600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011598600 fall under?
The 011598600 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 011598600 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011598600 you can contact the distributor directly for product support, shipping queries etc.
Is the 011598600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011598600 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 011598600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011598600 often in real-time on the comparison pages.
What if I can't find stock of 011598600?
You can fill out our help required form which you can use to request a quote for 011598600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.