011537724 Connectors by TE Connectivity

TERMINAL BLOCK FUSED 2POS 8AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.80


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$13.86
255
Buy Now
Logo for element14 element14 US$12.80
255
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Positions 2Ways
Wire Size AWG Min 18AWG
Wire Size AWG Max 8AWG
Conductor Area CSA 6mm²
Wire Connection Method Screw
Rated Current 16A
Rated Voltage 750V
Fuse Size Held 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0
Product Range -
Colour Grey
Connector Mounting DIN Rail Mount
External Length / Height 64mm
External Width 68mm
Pitch Spacing 16mm
Voltage Rating VAC 750V
Wire Area Size Max 6mm²
Wire Area Size Min 0.5mm²
Working Voltage 750V

Alternative Descriptions

Terminal Block, Fused, 2Pos, 8Awg | Newark Electronics
TERMINAL BLOCK, FUSED, 2POS, 8AWG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 011537724?

Additional datasheets, footprints and schematics for 011537724 are listed on our Part Details page. You can also find images and similar parts to 011537724 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 011537724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011537724 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 011537724 fall under?

The 011537724 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 011537724 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 011537724 you can contact the distributor directly for product support, shipping queries etc.

Is the 011537724 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 011537724 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 011537724.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 011537724 often in real-time on the comparison pages.

What if I can't find stock of 011537724?

You can fill out our help required form which you can use to request a quote for 011537724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay