011514615 Industrial Automation & Control Gear by TE Connectivity

TERMINAL BLOCK DIN RAIL 2POS 4AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.05


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$9.05
35
Buy Now
Logo for element14 element14 US$18.10
35
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Positions 2Ways
Wire Size AWG Min -
Wire Size AWG Max 000AWG
Conductor Area CSA 70mm²
Wire Connection Method Screw
Rated Current 220A
Rated Voltage 1.2kV
No. of Levels 1
Product Range -
Cable Diameter Max 70mm
Cable Diameter Min 2.5mm
Colour N/A
Connector Mounting DIN Rail Mount
Connector Type Terminal Block DIN Rail
External Width 31mm
Pitch Spacing 35mm
Voltage Rating VAC 1000V
Wire Area Size Max 70mm²
Wire Area Size Min 70mm²
Working Voltage 1000V

Alternative Descriptions

TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG | Farnell
Terminal Block, Din Rail, 2Pos, 4Awg | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 011514615?

Additional datasheets, footprints and schematics for 011514615 are listed on our Part Details page. You can also find images and similar parts to 011514615 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 011514615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011514615 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 011514615 fall under?

The 011514615 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 011514615 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 011514615 you can contact the distributor directly for product support, shipping queries etc.

Is the 011514615 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 011514615 have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 011514615.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 011514615 often in real-time on the comparison pages.

What if I can't find stock of 011514615?

You can fill out our help required form which you can use to request a quote for 011514615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay