011511811 Industrial Automation & Control Gear by TE Connectivity

TERMINAL BLOCK DIN RAIL 2POS 4AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Relay Specialties Relay Specialties
2,824 units
Buy Now
Logo for Newark Electronics Newark Electronics
455 units
Buy Now
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
2 units
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Positions 2Ways
Wire Size AWG Min 22AWG
Wire Size AWG Max 8AWG
Conductor Area CSA 10mm²
Wire Connection Method Screw
Rated Current 41A
Rated Voltage 800V
No. of Levels 1
Product Range -
Approval Bodies CEGB CSA DEMKO GOST NEMKO NORSKE VERITAS SEMKO SETI SEV UL
Colour Grey
Connector Mounting DIN Rail Mount
Connector Type Terminal Block DIN Rail
External Length / Height 53mm
External Width 44.5mm
Material Polyamide
Operating Temperature Max 130°C
Operating Temperature Min -50°C
Pitch Spacing 8mm
Voltage Rating VAC 750V
Wire Area Size Max 10mm²
Wire Area Size Min 0.5mm²

Alternative Descriptions

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 24-8AWG | Newark Electronics
TERM BLOCK RAIL MT 1P 41MM WIDE | Component Electronics
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG | Farnell

More Parts in DIN Rail Modules and Hardware


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 011511811?

Additional datasheets, footprints and schematics for 011511811 are listed on our Part Details page. You can also find images and similar parts to 011511811 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 011511811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011511811 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 011511811 fall under?

The 011511811 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 011511811 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 011511811 you can contact the distributor directly for product support, shipping queries etc.

Is the 011511811 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 011511811 have stock available?

Authorised distributors including Relay Specialties, Newark Electronics, Ralphs Industrial Electronic Supplies, Farnell and element14 have stock available or on a lead time for 011511811.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 011511811 often in real-time on the comparison pages.

What if I can't find stock of 011511811?

You can fill out our help required form which you can use to request a quote for 011511811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay