Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 30A |
Rated Voltage | 600V |
No. of Levels | 1 |
Product Range | - |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
Material | Polyamide |
Pitch Spacing | 6mm |
Wire Area Size Max | 4mm² |
Working Voltage | 600V |
Terminal Block, Din Rail, 1 Position, 12-10Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, M4/6, 22-10AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ENTRELEC | Relay Specialties |
Where can I find additional details, specifications and documents for a 011511607?
Additional datasheets, footprints and schematics for 011511607 are listed on our Part Details page. You can also find images and similar parts to 011511607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011511607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011511607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011511607 fall under?
The 011511607 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 011511607 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011511607 you can contact the distributor directly for product support, shipping queries etc.
Is the 011511607 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011511607 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 011511607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011511607 often in real-time on the comparison pages.
What if I can't find stock of 011511607?
You can fill out our help required form which you can use to request a quote for 011511607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.