01142.0-00 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

THERMOSTAT, NC, 120VAC, -10 TO 50DEG C

Status: Unknown
Series: KTO 011 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.70

Distributor Stock
Logo for RS
RS
from US$24.70
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Operating Voltage 120VAC
Contact Current Max 15A
Operation Type NC
Operating Temperature Min -10°C
Operating Temperature Max 50°C
Product Range KTO 011 Series
RoHS Compliant Yes

Alternative Descriptions

STEGO Enclosure thermostat NC -10 to 60° | RS
Thermostat, Nc, 120Vac, -10 To 50Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01142.0-00?

Additional datasheets, footprints and schematics for 01142.0-00 are listed on our Part Details page. You can also find images and similar parts to 01142.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01142.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01142.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01142.0-00 fall under?

The 01142.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Thermostats.

Can I view similar or alternative parts?

You can view similar parts to 01142.0-00 when available in the Cabinet Thermostats range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01142.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 01142.0-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 01142.0-00 have stock available?

Authorised distributors including RS, Newark Electronics and Relay Specialties have stock available or on a lead time for 01142.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01142.0-00 often in real-time on the comparison pages.

What if I can't find stock of 01142.0-00?

You can fill out our help required form which you can use to request a quote for 01142.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay